The SGTA4650 is a three-phase phase-angle solid-state controller designed for star or delta-connected loads, with a 0-10VDC analog control input and a rated current of 50A AC-51. It features a compact housing measuring 100mm x 73.5mm x 39.5mm and weighs 350g, with round tab connections and panel mounting via four M4 screws. It operates across a mains voltage range of 300 to 510VAC and frequency range of 40 to 65Hz, with built-in overvoltage protection using 510V varistors and an RC network for transient suppression. The device provides 4kV isolation between inputs and outputs, supports a minimum load current of 100mA, and ensures a maximum leakage current of 7mA at 400VAC. Operating ambient temperatures range from -40°C to +90°C, with a maximum case temperature of 100°C. It complies with EN60947-4-3 and carries CE marking, but UL, cUL, and VDE approvals are pending.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGTA4650-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |