The SGT8678500 is a three-phase solid state relay designed for resistive and inductive loads, with a 24-520VAC output range and 24-255VAC/DC input control. It features zero-cross switching, built-in over-voltage protection, and back-to-back thyristors with TMS² technology for extended life. The relay is rated for 54A AC51 (resistive) and 16A AC53 (motor) loads at 40°C, with a peak voltage of 1600V and an I²t rating of 7600 A²s. It operates over a control voltage range of 4-30VDC and includes a green LED for input status. The device is housed in a compact module with IP20 protection and requires mounting on a heatsink. It complies with IEC/EN60947-4-3 and IEC/EN60947-4-2 standards. The unit weighs 200 g and operates from -40°C to +85°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT8678500-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |