Three-phase solid state relay rated for 24-640 VAC output and 24-255 VAC/DC input, with zero-cross switching, built-in input and output overvoltage protection, and back-to-back thyristors using TMS² technology. Maximum continuous current is 46 A RMS for resistive loads and 12 A RMS for motor loads when mounted on a heatsink. Features direct copper bonding, IP20 ingress protection, and operates from -40°C to +100°C. Meets IEC/EN60947-4-3 and IEC/EN60947-4-2 standards, with cRUus certification. Package is a printed circuit board mount with aluminum base plate, weighing 200 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT8858200-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |