The SOB942360 is a dual-phase zero-cross solid state relay designed for AC-51 resistive loads, with an output rating of 12 to 280 VAC at 25 A per channel and a 10 to 30 VDC input control voltage. It features a single green LED indicator for input status and requires mounting on a heatsink for proper thermal management. It complies with IEC/EN60947-4-3 and UL-cUL standards, offers IP20 protection via removable terminal flaps, and has an input-to-output isolation of 4000 VRMS. Its thermal resistance from junction to case is 0.9 K/W, and it supports a maximum ambient operating temperature of +100°C. The relay does not include a command connector, which must be selected separately.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB942360-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |