The SOB665300 is a dual-phase solid state relay designed for AC-51 resistive loads, with an output rating of 24 to 600 VAC and 2×50 A RMS per phase. It features dual 10-30 VDC inputs with green LED indicators and CE100F ITWPANCON-style connectors. The relay must be mounted on a heatsink and offers 4000 VRMS isolation between input and output, and between output and case. It supports zero-cross switching, with a turn-on and turn-off time of up to 10 ms, and complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The IP20-protected unit weighs 80 g and operates from -55°C to +100°C ambient temperature. Packaging is without an input connector. Thermal resistance from junction to case is 0.55 K/W.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB665300-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |