The SO468420 is a phase angle controller solid state relay designed for resistive load power control between 200 and 480 VAC at up to 95 A RMS. It features a 4-20 mA analog input with green LED visualization, integrated varistor protection at 820 V clamping, and self-adapting operation from 40 to 70 Hz. The device requires mounting on a heatsink and offers IP20 protection via terminal flaps. It meets EN60947-4-3 and EN60950/VDE0805 standards for reinforced insulation, with 4 kV RMS input-to-output isolation, thermal resistance of 0.45 K/W, and an operating temperature range of -40 to +100 °C. The housing is made of PA 6 UL94V-0 plastic with a nickel-plated aluminum base.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO468420-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |