Sharp Microelectronics of the Americas Solid State Relays - S216S01F S216S01F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1245066-S216S01F Manufacturer Homepage: sharp-world.com/ Alternative Parts (Cross-Reference): S216S01; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1245066-S216S01F Manufacturer Homepage: sharp-world.com/ Alternative Parts (Cross-Reference): S216S01; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S216S01F - 1245066-S216S01F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S216S01F
1245066-S216S01F
Solid State Relays - S216S01F 1245066-S216S01F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1245066-S216S01F Manufacturer Homepage: sharp-world.com/ Alternative Parts (Cross-Reference): S216S01; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245066-S216S01F
Manufacturer Homepage: sharp-world.com/
Alternative Parts (Cross-Reference): S216S01;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Solid State Relays - 425-2413-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2413-5-ND
Solid State Relays 425-2413-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - S216S01F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S216S01F
Relays - Solid State Relays S216S01F
SSR RELAY SPST-NO 16A 80-240V

SSR RELAY SPST-NO 16A 80-240V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1245066-S216S01F 425-2413-5-ND S216S01F
Product Name Solid State Relays - S216S01F Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773182308071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details