Sharp Microelectronics of the Americas Solid State Relays - S102S02 S102S02

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244858-S102S02 Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 8A Voltage - Load: 80 ~ 120 V Family Name: S102S02 Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102S02F; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244858-S102S02 Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 8A Voltage - Load: 80 ~ 120 V Family Name: S102S02 Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102S02F; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S102S02 - 1244858-S102S02 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S102S02
1244858-S102S02
Solid State Relays - S102S02 1244858-S102S02
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244858-S102S02 Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 8A Voltage - Load: 80 ~ 120 V Family Name: S102S02 Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102S02F; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1244858-S102S02
Series: S102
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 8A
Voltage - Load: 80 ~ 120 V
Family Name: S102S02
Categories: Relays
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S102S02F;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 425-1215-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1215-5-ND
Solid State Relays 425-1215-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - S102S02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S102S02
Relays - Solid State Relays S102S02
SSR RELAY SPST-NO 8A 80-120V

SSR RELAY SPST-NO 8A 80-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1244858-S102S02 425-1215-5-ND S102S02
Product Name Solid State Relays - S102S02 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - Z1626-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 38.41 - Relay interface modules - Single output SSR - 384170248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
2 suppliers