Three-phase solid state relay designed for resistive loads with a 95 A rms output at 24-600 V ac and 10-30 V dc control. Features zero-crossing switching, green LED input indicator, and 47.5 mm mounting pitch. Weight is 370 g; operating and storage temperatures range from −40 °C to +100 °C. Input resistance is 550 Ω with control current of 10-46 mA dc. Isolation is 4000 V rms between input and output, 3300 V rms between output and case. On-state voltage drop is 1 V at 25 °C, with maximum off-state leakage of 1 mA. Turn-on and turn-off times are 10 ms max. Peak voltage rating is 1200 V, non-repetitive surge current is 1500 A. Thermal resistance junction to case is 0.2-0.3 K/W. Complies with EN60947-4-3, IEC62314, and UL-cUL. Control terminals are M4; power terminals are M5.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT968360E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |