Celduc Relais Solid State Relays SCI0100600

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SCI0100600-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SCI0100600-ND
Solid State Relays 3667-SCI0100600-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc - 58AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc
58AC3863
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc 58AC3863
SOLID STATE RELAY, 4.5-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:600VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4.5VDC; RoHS Compliant: Yes

SOLID STATE RELAY, 4.5-32VDC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:600VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4.5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 3667-SCI0100600-ND 58AC3863
Product Name Solid State Relays Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc
Mounting Chassis Mount Panel; Panel
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details