Sensata Technologies Solid State Relays SMR2425-6

Description
Solid State Hockey Puck
Request a Quote Datasheet
Description
Solid State Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1939-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1939-ND
Solid State Relays CC1939-ND
Solid State Hockey Puck

Solid State Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 8-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M5996 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 8-32Vdc, Panel; Contact Configuration Sensata/crydom
37M5996
Solid State Relay, 25A, 8-32Vdc, Panel; Contact Configuration Sensata/crydom 37M5996
SOLID STATE RELAY, 25A, 8-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:60VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 8-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:AC Switch; Operating Voltage Min:60VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SMR2425-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SMR2425-6
Relays - Solid State Relays SMR2425-6
SSR RELAY 25A 60-280V

SSR RELAY 25A 60-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SMR2425-6
Solid State Relays - Industrial Mount SMR2425-6
Solid State Relays - Industrial Mount PM Monitoring SSR 240VAC/25A

Solid State Relays - Industrial Mount PM Monitoring SSR 240VAC/25A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1939-ND 37M5996 SMR2425-6 SMR2425-6
Product Name Solid State Relays Solid State Relay, 25A, 8-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 8 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Z6607DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0301 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details