Solid State SPST-NO (1 Form A) 4-SIP
SSR, 2.5-10V, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:460V; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12V; Control Voltage Min:2.5VDC; Control RoHS Compliant: No
SSR RELAY SPST-NO 5A 12-460V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 3667-SKA10440-ND | 48W3479 | SKA10440 |
| Product Name | Solid State Relays | Ssr, 2.5-10V, 4A; Contact Configuration Celduc | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; PCB | Through Hole |
| Switch Configuration | FormA | ||
| Approvals | RoHS | ||
| Operating Temp | -40 to 212 F (-40 to 100 C) |