The RT3SP2-12V is a 4-point terminal module equipped with four PhotoMOS Power type solid-state relays (AQZ204) for AC/DC dual-use applications, designed for mounting on a DIN rail or by screws. It has a width of 33 mm, an LED operation indicator, and operates with a 12 V DC input. Each relay supports a maximum load voltage of 400 V (peak) with a recommended voltage of up to 125 V AC or 200 V DC, and a continuous load current of 0.3 A, with a peak current of 1.5 A for 100 ms. The module provides 2,000 V AC dielectric strength between input and output, and 1,500 V AC between terminals. It operates from -20 to +55 °C and weighs approximately 100 g.
Solid State SPST-NO (1 Form A) x 4 Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 255-5399-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 131 F (-20 to 55 C) |