SO468120 is a phase angle controller for resistive loads, operating from 200 to 480 VAC at up to 95 A RMS, with a 0-5 V analog input for linear power control and an 8-30 V DC supply. It includes an integrated varistor for overvoltage protection and requires mounting on a heatsink. The device complies with EN60947-4-3, EN60950, and VDE0805 standards, features IP20 protection, and has a reinforced insulation rating of 4000 VRMS between input and output. Thermal resistance from junction to case is 0.3 °C/W, and it operates from −40 °C to +90 °C. Weight is 65 g, and it supports mains frequencies from 40 to 70 Hz with self-adaptation.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO468120-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |