Sharp Microelectronics of the Americas Relays - Solid State Relays S101N12

Description
Win Source Part Number: 1237265-S101N12 Category: Relays>Solid State Relays Series: S101 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 1.6 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1209-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1237265-S101N12 Category: Relays>Solid State Relays Series: S101 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 1.6 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1209-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1237265-S101N12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237265-S101N12
Relays - Solid State Relays 1237265-S101N12
Win Source Part Number: 1237265-S101N12 Category: Relays>Solid State Relays Series: S101 Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 1.6 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1209-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237265-S101N12
Category: Relays>Solid State Relays
Series: S101
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 1.6 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1209-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Solid State Relays - 425-1209-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1209-5-ND
Solid State Relays 425-1209-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
S101N12
Relays - Solid State Relays S101N12
SSR RELAY SPST-NO 1.6A 80-120V

SSR RELAY SPST-NO 1.6A 80-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1237265-S101N12 425-1209-5-ND S101N12
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Solid State Isolators - ISSI30R11H - ISSI30R11H - Infineon Technologies AG
Specs
Approvals RoHS
Output Voltage Type DC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details