SSR - PHOTO MOSFET, 1 FORM A 60V
SSR - PHOTO MOSFET, 1 FORM A 60V
Solid State Relays - PCB Mount 1 Form A 60V AC/DC 120mA, 4-SOP
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 374-SMP-1A37-4ST-ND | SMP-1A37-4ST | SMP-1A37-4ST |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Input Voltage (Control Signal) Type | DC |