Dual-phase power solid state relay with 24-510VAC output, rated for 75A per phase and designed for highly inductive loads, motors (AC-53), and phase-angle control applications. Built with back-to-back thyristors using TMS2 technology for extended life and I²t > 6000A²s for miniature circuit breaker protection. Features dual 8-30VDC input with green LED indicators. Must be mounted on a heatsink. IP20 protected, with input-to-output and output-to-case insulation of 4000Vrms. Complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Weighs 80g. No input connector included. Operating temperature range: -40°C to +100°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB767670-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |