Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SS Prop. Controller 25A
SSR RELAY SPST-NO 25A 90-130V
Solid State Relay, 1Ph, 25A, 120VAC,
SOLID STATE RELAY, 25A, 90V-130V, PANEL; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1347-ND | RPC1225 | RPC1225 | RPC1225 | 37M5830 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | CRDM Solid State | Solid State Relay, 25A, 90V-130V, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) |