Celduc Relais Solid State Relays SO963460

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO963460-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO963460-ND
Solid State Relays 3667-SO963460-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - SO963460 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SO963460
Relays - Solid State Relays SO963460
SSR RELAY SPST-NO 40A 24-600V

SSR RELAY SPST-NO 40A 24-600V

Supplier's Site
Ssr, 35A, 24-600Vac; Contact Configuration Celduc - 23M7363 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 35A, 24-600Vac; Contact Configuration Celduc
23M7363
Ssr, 35A, 24-600Vac; Contact Configuration Celduc 23M7363
SSR, 35A, 24-600VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:510Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

SSR, 35A, 24-600VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:510Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO963460-ND SO963460 23M7363
Product Name Solid State Relays Relays - Solid State Relays Ssr, 35A, 24-600Vac; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details