The SDI1001700 is an IGBT-based DC solid state relay designed for switching high-current DC loads up to 100 A at voltages from 12 to 940 VDC. It features built-in protection against overvoltage, transient bursts, short circuits, and over-temperature conditions, along with reverse polarity and under-voltage lockout protection. The control input operates at 24 VDC or 48 VDC, with a minimum switching voltage of 14.4 VDC and a maximum input voltage of 60 VDC. The relay includes a pluggable control connector with spring terminals and status LEDs for supply, status, and fault indication. It is mounted with a heatsink and measures 157 x 68 x 83 mm, weighing 1050 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SDI1001700-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 158 F (-40 to 70 C) |