Single phase power solid state relay with back-to-back thyristors, rated for 24 to 690VAC at 50A RMS, designed for most load types with zero-cross switching. Input control range is 20 to 265VAC or DC with a green LED indicator. Mounting requires a heatsink. Features IP20 protection, 4000V RMS input-to-output isolation, and operates from -55°C to +100°C. Meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Weight is 80g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO885960-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |