Single-phase solid state relay rated for 25 A RMS at 12 to 280 VAC, designed for resistive loads (AC-51), with a synchronous zero-crossing output. Features input control voltage range of 18 to 280 VAC/DC and a green LED indicator. Includes overvoltage protection via TVS diodes on thyristor gates. Requires mounting on a heatsink. Rated for IP20 protection, with 4000 VRMS isolation between input and output, and input and case. Operating ambient temperature range is -55 to +100 °C. Compliant with EN60947-4-3 and cURus standards. Weight is 80 g.
SSR 25A/12-280VAC/TVS/CT
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO942940-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |