Celduc Relais Solid State Relays SCI0251700

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SCI0251700-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SCI0251700-ND
Solid State Relays 3667-SCI0251700-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc - 58AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc
58AC3864
Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc 58AC3864
SOLID STATE RELAY, 4.5-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:1.7kV; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0V; Control Voltage Min:4.5VDC; ControlRoHS Compliant: Yes

SOLID STATE RELAY, 4.5-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:1.7kV; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0V; Control Voltage Min:4.5VDC; ControlRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 3667-SCI0251700-ND 58AC3864
Product Name Solid State Relays Solid State Relay, 4.5-32Vdc, Panel; Contact Configuration Celduc
Mounting Chassis Mount Panel; Panel
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Interface Relays - 2125494 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details