IDEC Corporation Solid State Relays RSSDN-50A

Description
SOLID STATE RELAY 50A
Request a Quote Datasheet
Description
SOLID STATE RELAY 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSDN-50A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSDN-50A-ND
Solid State Relays 1885-RSSDN-50A-ND
SOLID STATE RELAY 50A

SOLID STATE RELAY 50A

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
RSSDN-50A
Relays - Solid State Relays RSSDN-50A
SOLID STATE RELAY 50A

SOLID STATE RELAY 50A

Supplier's Site
IDEC Solid State - RSSDN-50A - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Solid State
RSSDN-50A
IDEC Solid State RSSDN-50A
Solid State Relay, 50A, 660VAC,

Solid State Relay, 50A, 660VAC,

Supplier's Site
Relay/Socket - 447141 - Radwell International
Willingboro, NJ, United States
Relay/Socket
447141
Relay/Socket 447141
RELAY, SOLID STATE, RSS SERIES, 50 AMP, 48/660 VAC, 4/32 VDC, SPST-NO, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, RSS SERIES, 50 AMP, 48/660 VAC, 4/32 VDC, SPST-NO, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ssr, Din/panel Mount, 660Vac, 32Vdc, 50A; Contact Configuration Idec - 13M2781 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 32Vdc, 50A; Contact Configuration Idec
13M2781
Ssr, Din/panel Mount, 660Vac, 32Vdc, 50A; Contact Configuration Idec 13M2781
SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 50A; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 50A; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC - 70174931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC
70174931
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC 70174931
50 A Current Rating Panel Mounting Solid State Relay RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC. Photo Isolation 1200 Volt Blocking Voltage 4000 Volt Optical Isolation Zero Voltage Turn-On 100% Tested at Rated Current High Surge Capability Dual SCR Output Built-In Snubber LED Indicator

50 A Current Rating Panel Mounting Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.

  • Photo Isolation
  • 1200 Volt Blocking Voltage
  • 4000 Volt Optical Isolation
  • Zero Voltage Turn-On
  • 100% Tested at Rated Current
  • High Surge Capability
  • Dual SCR Output
  • Built-In Snubber
  • LED Indicator
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSDN-50A-ND RSSDN-50A RSSDN-50A 447141 13M2781 70174931
Product Name Solid State Relays Relays - Solid State Relays IDEC Solid State Relay/Socket Ssr, Din/panel Mount, 660Vac, 32Vdc, 50A; Contact Configuration Idec Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1207-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 7761434 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details