Celduc Relais Solid State Relays SO865970

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO865970-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO865970-ND
Solid State Relays 3667-SO865970-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Relays - Solid State Relays - SO865970 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SO865970
Relays - Solid State Relays SO865970
SSR RELAY SPST-NO 50A 24-510V

SSR RELAY SPST-NO 50A 24-510V

Supplier's Site
Ssr, 50A, 24-510Vac; Contact Configuration Celduc - 23M7359 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 50A, 24-510Vac; Contact Configuration Celduc
23M7359
Ssr, 50A, 24-510Vac; Contact Configuration Celduc 23M7359
SSR, 50A, 24-510VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:20VAC; RoHS Compliant: Yes

SSR, 50A, 24-510VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:20VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO865970-ND SO865970 23M7359
Product Name Solid State Relays Relays - Solid State Relays Ssr, 50A, 24-510Vac; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 8198795 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details