The SDI0501700 is a DC solid state relay based on IGBT technology, designed for switching DC loads up to 50 A with a nominal output voltage of 750 VDC. It features built-in protection against overvoltage, transient bursts, overload, short-circuit, and over-temperature conditions, along with reverse polarity and under-voltage lockout protection. The control input operates at 24-48 VDC with a minimum switch-on voltage of 14.4 VDC and consumes less than 5 mA. The device is mounted with a heatsink and has dimensions of 157 x 68 x 83 mm, weighing 1050 g. It includes status, fault, and supply LEDs for diagnostics and uses a pluggable control connector with spring terminals.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SDI0501700-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 158 F (-40 to 70 C) |