The COTO S117T is a 6-pin through-hole solid-state SiC MOSFET relay designed for high-voltage switching up to 1700 V AC or DC with a continuous load current of 120 mA and a maximum ON-resistance of 20 Ω. It features a package size of 8.8 mm x 6.4 mm x 3.4 mm, an operating temperature range of -40 °C to +85 °C, and an I/O isolation voltage of 3750 Vrms. The relay uses a Silicon Carbide output stage for low switching loss and high durability in demanding environments such as battery management systems, EV charging stations, and solar inverters.
SSR SIC RELAY SPST-NO 0-1700V
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 306-S117T-ND |
| Product Name | Solid State Relays |