SOLID STATE RELAY, 50A, 8-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:553VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:96VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount PM Monitoring SSR 530VAC/50A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2576-ND | SMR4850-6 | 37M6002 | SMR4850-6 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 50A, 8-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |