Celduc Relais Solid State Relays SCM0100200

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SCM0100200-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SCM0100200-ND
Solid State Relays 3667-SCM0100200-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Mosfet Relay, 100A, 200Vdc, Panel; Contact Configuration Celduc - 58AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 100A, 200Vdc, Panel; Contact Configuration Celduc
58AC3866
Mosfet Relay, 100A, 200Vdc, Panel; Contact Configuration Celduc 58AC3866
MOSFET RELAY, 100A, 200VDC, PANEL; Contact Configuration:-; Load Current:100A; Relay Terminals:Screw; Load Voltage Max:200VDC; On State Resistance Max:0.022ohm; Isolation Voltage:4kV; Forward Current If:42mA; Product Range:SCM RoHS Compliant: Yes

MOSFET RELAY, 100A, 200VDC, PANEL; Contact Configuration:-; Load Current:100A; Relay Terminals:Screw; Load Voltage Max:200VDC; On State Resistance Max:0.022ohm; Isolation Voltage:4kV; Forward Current If:42mA; Product Range:SCM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 3667-SCM0100200-ND 58AC3866
Product Name Solid State Relays Mosfet Relay, 100A, 200Vdc, Panel; Contact Configuration Celduc
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details