The SDI0501710 is a DC solid state relay based on IGBT technology, designed for switching DC loads up to 50 A with a load voltage range of 12 to 940 VDC. It features built-in protection against overvoltage, overcurrent, short circuits, reverse polarity, and over-temperature, along with under-voltage lockout. The control input accepts nominal 72/96/110 VDC and operates with a minimum switch-on voltage of 43.2 VDC. It includes status, fault, and supply LEDs, a pluggable control connector with spring terminals, and a physical dimension of 157 x 68 x 83 mm with a heatsink, weighing 1050 g. The relay requires an output load to function and is rated for operation at 40°C ambient temperature.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SDI0501710-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 158 F (-40 to 70 C) |