Three-phase solid state relay designed for resistive and motor loads, with an output voltage range of 24-520VAC and control input range of 24-255VAC/DC. Features zero-cross switching, built-in over-voltage protection, and TMS² technology with direct copper bonding for extended lifetime. Rated at 42A AC-51 (resistive) and 12A AC-53 (motor) at 40°C, with peak voltage withstand of 1600V and I²t of 2800 A²s. Mounted on a heatsink with IP20 protection, operating from -40°C to +85°C. Conforms to IEC/EN60947-4-3 and IEC/EN60947-4-2 standards. Weight is 200 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT8658500-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |