Celduc Relais Solid State Relays SO865070

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO865070-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO865070-ND
Solid State Relays 3667-SO865070-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Ssr, 50A, 24-510Vac; Contact Configuration Celduc - 23M7358 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 50A, 24-510Vac; Contact Configuration Celduc
23M7358
Ssr, 50A, 24-510Vac; Contact Configuration Celduc 23M7358
SSR, 50A, 24-510VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

SSR, 50A, 24-510VAC; Contact Configuration:-; Load Current:35A; Operating Voltage Max:600Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SO865070
Relays - Solid State Relays SO865070
SSR RELAY SPST-NO 50A 24-510V

SSR RELAY SPST-NO 50A 24-510V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO865070-ND 23M7358 SO865070
Product Name Solid State Relays Ssr, 50A, 24-510Vac; Contact Configuration Celduc Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT422P-T - 1090812-PVT422P-T - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details