The SO765980 is a single-phase AC power solid state relay designed for high inductive loads and motor applications (AC-53) with a 50A RMS current rating and a 24 to 600VAC operating voltage range. It features a back-to-back thyristor output with TMS2 technology, a control input range of 20 to 265VAC or VDC, and an integrated green LED for input status indication. The relay includes input over-voltage protection compliant with IEC/EN61000-4-4 and IEC/EN61000-4-5, and requires mounting on a heatsink due to its power dissipation characteristics. It offers 4000 VRMS isolation between input and output, is rated IP20 for touch protection, and operates from -40°C to +80°C. It complies with IEC/EN60947-4-3, UL-cUL, EN60950/VDE0805, and IEC 60335-1/VDE0700-1 standards.
SSR 50A/24-600VAC/CTRL 20-265VAC
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO765980-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |