Celduc Relais Solid State Relays SO745090

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO745090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO745090-ND
Solid State Relays 3667-SO745090-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SO745090
Relays - Solid State Relays SO745090
SSR RELAY SPST-NO 50A 12-275V

SSR RELAY SPST-NO 50A 12-275V

Supplier's Site
Solid State Relay, 3-32V, 50A, Panel; Contact Configuration Celduc - 58AC4100 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3-32V, 50A, Panel; Contact Configuration Celduc
58AC4100
Solid State Relay, 3-32V, 50A, Panel; Contact Configuration Celduc 58AC4100
SOLID STATE RELAY, 3-32V, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:275VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:12VAC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 3-32V, 50A, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:275VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:12VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO745090-ND SO745090 58AC4100
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 3-32V, 50A, Panel; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Relay/Socket - 10158115 - Radwell International
Allen-Bradley / Rockwell Automation
View Details