The SOB765670 is a dual-phase solid state relay designed for high inductive loads, motor control (AC-53), and phase angle control applications, with a 24 to 510VAC output rating of 2×50A and an 8 to 30VDC input. It features back-to-back thyristors with TMS2 technology, green LED indicators for each input, and built-in VDR protection for immunity to electrical transients per IEC/EN61000-4-4 and IEC/EN61000-4-5. The relay requires mounting on a heatsink, provides IP20 protection via removable terminal flaps, and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. It has 4000 VRMS input-to-output isolation, a thermal resistance of 0.45 K/W, and operates from -55°C to +100°C. The input connector is not included and must be selected separately. Weight is 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB765670-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |