The SIR2B20B4 is a solid-state relay with zero voltage switching, designed for switching 120 V ac loads up to 20 A steady state and 200 A inrush. It has a 90 to 150 V ac/dc control voltage range and a normally closed output. The relay is surface-mounted with a single #10 screw, measures 50.8 mm × 50.8 mm × 38.4 mm, and requires mounting to a metal surface with heat sink compound. It features optical isolation between input and output, a leakage current of approximately 6 mA, and operates from -40 °C to 60 °C. The device is UL Recognized and CSA certified, with quick-connect terminals for wiring.
The SIR2B20B4 relay provides solid-state switching protection with input voltage from 90 to 150 V ac/dc and output voltage at 120 V ac.
Solid State SPST-NC (1 Form B) Module
Win Source Part Number: 1237278-SIR2B20B4
Category: Relays>Solid State Relays
Series: SIR
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Voltage - Input: 90 ~ 150VAC/DC
Output Type: AC, Zero Cross
Circuit: SPST-NC (1 Form B)
Load Current: 20 A
Voltage - Load: 0 V ~ 120 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Littelfuse Inc.
Other Names: F10649,-1024-SIR2B20
SSR RELAY SPST-NC 20A 0-120V
Solid State Relays - Industrial Mount SOLIDSTATERELAY-ISOL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | SIR2B20B4 | 5666-SIR2B20B4-ND | 1237278-SIR2B20B4 | SIR2B20B4 | SIR2B20B4 |
| Product Name | Littelfuse SIR Relays Provide Exceptional Solid-State Switching Protection | Solid State Relays | Relays - Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Surface mount with one #10 (M5 x 0.8) screw | Chassis Mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Input Voltage (Control Signal) Type | AC; DC | AC; DC | DC | ||
| Input Voltage (Control Signal) Range | 90 to 150 volts | 90 to 150 volts | 90 to 150 volts | ||
| Switch Configuration | FormB |