The SO465020 is a phase angle controller solid state relay designed for resistive load power control from 200 to 480 VAC at up to 50 A RMS. It requires mounting on a heatsink and operates with an 8 to 30 VDC supply and a 0 to 10 VDC analog input for linear power modulation. The device has built-in varistor overvoltage protection, self-adapting line frequency support from 40 to 70 Hz, and complies with EN60947-4-3 and EN60950/VDE0805 standards. It features reinforced insulation rated at 4000 VRMS, IP20 terminal protection, and a thermal resistance of 0.45 °C/W from junction to case. Operating temperature range is -40 to +90 °C. Weight is 65 g, and housing is PA 6 UL94 V0 plastic with a nickel-plated aluminum base.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO465020-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |