Celduc Relais Solid State Relays SO765090

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO765090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO765090-ND
Solid State Relays 3667-SO765090-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc - 58AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc
58AC4102
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc 58AC4102
SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SO765090
Relays - Solid State Relays SO765090
SSR RELAY SPST-NO 50A 24-510V

SSR RELAY SPST-NO 50A 24-510V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO765090-ND 58AC4102 SO765090
Product Name Solid State Relays Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3.5 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVR1301-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details