The SOB562460 is a double solid state relay with two independent 25A AC outputs, each rated for 24-600VAC and featuring zero-cross switching. It is controlled by a 3.5-32VDC input with an integrated LED indicator and FASTON terminals for power and control connections. The relay offers 4000Vrms isolation between input and output, and 2500Vrms isolation between output and case or between output legs. It operates over a temperature range of -40°C to +100°C, with a thermal resistance of 1.1 K/W per leg. The device supports a maximum dv/dt of 500 V/µs and a peak surge current of 230A for 10ms, and is rated for 47-63Hz operation. Weight is 90g.
Solid State SPST-NO (1 Form A) Hockey Puck
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB562460-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |