IDEC Corporation Solid State Relays RSSAN-90A

Description
SOLID STATE RELAY 90A
Request a Quote Datasheet
Description
SOLID STATE RELAY 90A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSAN-90A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSAN-90A-ND
Solid State Relays 1885-RSSAN-90A-ND
SOLID STATE RELAY 90A

SOLID STATE RELAY 90A

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
RSSAN-90A
Relays - Solid State Relays RSSAN-90A
SOLID STATE RELAY 90A

SOLID STATE RELAY 90A

Supplier's Site
Ssr, Din/panel Mount, 660Vac, 280Vac 90A; Contact Configuration Idec - 31B3393 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 280Vac 90A; Contact Configuration Idec
31B3393
Ssr, Din/panel Mount, 660Vac, 280Vac 90A; Contact Configuration Idec 31B3393
SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 90A; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 90A; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSAN-90A-ND RSSAN-90A 31B3393
Product Name Solid State Relays Relays - Solid State Relays Ssr, Din/panel Mount, 660Vac, 280Vac 90A; Contact Configuration Idec
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2409-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details