The SKL20740 is a solid state relay for printed circuit board mounting, designed for AC load switching with a 75A thyristor rating, limited by the heatsink and PCB to 30A at 20°C with WF032000 heatsink. It features zero-cross switching, 400VAC output voltage rating, and 8-32VDC control input. The relay provides 4000 VRMS input-output isolation and 3300 VRMS isolation to case, with an I2t rating of 5000 A²s for short-circuit protection. Operating temperature range is -40°C to +80°C, and it complies with EN60947-4-x, EN61810-xxx, and holds UL File E69913 approval. It is not suitable for reflow soldering and requires an external varistor on the output.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SKL20740-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |