Celduc Relais Solid State Relays SO767090

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO767090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO767090-ND
Solid State Relays 3667-SO767090-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SO767090
Relays - Solid State Relays SO767090
SSR RELAY SPST-NO 75A 24-510V

SSR RELAY SPST-NO 75A 24-510V

Supplier's Site
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc - 58AC4103 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc
58AC4103
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc 58AC4103
SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:75A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO767090-ND SO767090 58AC4103
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3.5 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details