The SO942860 is a single phase zero-cross solid state relay designed for resistive loads (AC-51) with an output voltage range of 12 to 280 VAC and a nominal current of 25 A RMS. It is controlled by 15 to 32 VAC or 10 to 30 VDC input, features a green LED indicator, and requires mounting on a heatsink. The device has an IP20 protection rating, galvanic isolation of 4000 VRMS between input and output, and operates across an ambient temperature range of -55 to +100 °C. It complies with EN60947-4-3 (IEC947-4-3), UL, and cUL standards. The case is made of PA 6 UL94V-0 plastic with a tinned-plated aluminum base plate and weighs 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO942860-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |