Three-phase solid state relay for AC loads between 24 and 520 Vrms, with a rated current of 75 A rms for AC-51 loads and 16 A rms for AC-53 loads. It features zero-cross switching, a synchronous output, and internal RC voltage clamping. Control voltage ranges from 8.5 to 30 Vdc with a typical input current of 35 mA at 24 Vdc. Input-output isolation is rated at 4000 Vrms, and output-case isolation at 3300 Vrms. The relay operates from -40°C to +100°C, has a maximum turn-on and turn-off time of 10 ms, and complies with EN60947-4-x. It has an IP10 protection option and weighs 370 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT867350-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |