25 A Current Rating Panel Mounting Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.
RELAY SOLID STATE 25A PANEL MOUNT
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSSAN-25A-ND | 70174929 | RSSAN-25A | RSSAN-25A |
| Product Name | Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC | IDEC Solid State | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | ||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |