The SGTA4653 is a three-phase phase-angle controller for star or delta-connected loads, using fully opto-isolated control with proportional analog voltage input. It handles 300 to 510 VAC at 40 to 65 Hz with a 50 A continuous current rating (AC-51) and includes built-in 510 V varistors and an RC snubber. The case measures 100 × 73.5 × 39.5 mm with round tab connections, weighs 350 g, and mounts via four M4 screws. Control input operates from 8 to 32 VDC with a potentiometer range of 2 kΩ to 25 kΩ. Isolation is rated at 4 kV with ≤8 pF capacitance. The housing is UL94V0, and ambient temperature range is -40°C to +90°C. It meets EN60947-4-3 standards.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGTA4653-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |