The SO96846T is a single-phase zero-crossing solid state relay designed for resistive AC-51 loads, rated for 24 to 600 VAC and 95 A RMS continuous current. It features back-to-back thyristor output with TMS2 technology, a 3.5 to 32 VDC control input with integrated over-voltage protection and green LED indication, and dissipates up to 0.72 × Ie + 0.003 × Ie² watts. The relay includes built-in 9800 to 11250 A²s I²t for miniature circuit breaker coordination and is delivered with a pre-mounted 5TH23000 thermal pad. It is housed in a compact package with IP20 protection via removable terminal flaps and requires mounting on a heatsink. The device meets IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO96846T-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |