Solid State SPST-NO (1 Form A) 4-SIP
Win Source Part Number: 1237263-S102S11F
Category: Relays>Solid State Relays
Series: S102
Termination Style: PC Pin
Package: Tube
Standard Package: 200
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 8 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-2391-5
Product Status: Obsolete
SSR RELAY SPST-NO 8A 80-120V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 425-2391-5-ND | 1237263-S102S11F | S102S11F |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) |