Dual power solid state relay with 24-600VAC output rating of 2x35A for AC-51 loads, designed for resistive applications up to 24 kW at 400VAC. It features two 17-30VAC/DC input channels with green LED indicators, zero-crossing turn-on, and back-to-back thyristors with TMS2 technology. The relay requires mounting on a heatsink and offers IP20 protection via removable terminal flaps. It has an input-to-output and output-to-case isolation of 4000 VRMS, operates from -55°C to +100°C, and complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The device weighs 80 g and comes without an input connector. Thermal resistance junction-to-case is 0.7 K/W.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB863860-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |