Single phase power solid state relay with a 24-600VAC output rating of 50A and a 3.5-32VDC input control range, designed for resistive loads (AC-51). It features zero-cross switching, built-in input over-voltage protection, a yellow LED indicator, and IP20 protection via removable terminal flaps. The device measures 22.5mm in width with a 47.6mm mounting pitch, compatible with standard "hockey puck" SSR mounting. It must be mounted on a heatsink and complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The relay has 4000 VRMS input-to-output and output-to-case isolation, with an operating temperature range of -55°C to +100°C and a weight of 80g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SA965460-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |